CFR25J470R Resistors by TE Connectivity

RES 470R 5% 330MW AXIAL CARBON FILM

Status: Unknown
Series: CFR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0051

Distributor Stock
Logo for RS
RS
from US$0.0137
5,914
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0051
6,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0180
5,270
in stock
Buy Now
Logo for element14
element14
from US$0.0110
5,270
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0100
5,270
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.0180
-
Buy Now
Logo for TE Store
TE Store
from US$0.06
-
Buy Now

Specifications

Resistance 470ohm
Product Range CFR Series
Power Rating 330mW
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Material Carbon Film
Temperature Coefficient -450ppm/°C to 0ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CFR25 Carbon Film Resistor 470R 0.33W 5% | RS
Through Hole Carbon Film Resistor, Cfr Series, 470 Ohm, 330 Mw, - 5%, 250 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity CFR25J470R | Newark Electronics
RES, 470R, 5%, 330MW, AXIAL, CARBON FILM | element14
Resistor, Carbon Film, Res 470 Ohms, Pwr-Rtg 0.33 W, Tol 5%, Axial | TE Connectivity CFR25J470R | RS Americas
Special Order: CFR25 5% 470R Resistance Value: 470 Ω Element Type: Carbon Film Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 6.8 x 2.5 mm Through-Hole Resistor | 470 Ω Carbon Film General Purpose Resistor | Part Number: CFR25J470R | Internal Number: 3-1623931-4 | Alias Number: CFR25J470RJIT | 6.8 x 2.5 mm | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CFR25J470R?

Additional datasheets, footprints and schematics for CFR25J470R are listed on our Part Details page. You can also find images and similar parts to CFR25J470R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CFR25J470R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR25J470R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CFR25J470R fall under?

The CFR25J470R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CFR25J470R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CFR25J470R you can contact the distributor directly for product support, shipping queries etc.

Is the CFR25J470R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CFR25J470R have stock available?

Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CFR25J470R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CFR25J470R often in real-time on the comparison pages.

What if I can't find stock of CFR25J470R?

You can fill out our help required form which you can use to request a quote for CFR25J470R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay