Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0114
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0114
|
No stock
|
Buy Now |
Resistance | 36kohm |
---|---|
Product Range | CFR Series |
Power Rating | 330mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a CFR25J36K?
Additional datasheets, footprints and schematics for CFR25J36K are listed on our Part Details page. You can also find images and similar parts to CFR25J36K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR25J36K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR25J36K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR25J36K fall under?
The CFR25J36K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR25J36K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR25J36K you can contact the distributor directly for product support, shipping queries etc.
Is the CFR25J36K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR25J36K have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CFR25J36K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR25J36K often in real-time on the comparison pages.
What if I can't find stock of CFR25J36K?
You can fill out our help required form which you can use to request a quote for CFR25J36K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.