CFR25J1R2 Resistors by TE Connectivity

RES 1R2 5% 330MW AXIAL CARBON FILM

Status: Unknown
Series: CFR Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0061


Distributor Starting From Stock
Logo for element14 element14 US$0.0067
25
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 1.2ohm
Product Range CFR Series
Power Rating 330mW
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Material Carbon Film
Temperature Coefficient ± 350ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)

Alternative Descriptions

RES, 1R2, 5%, 330MW, AXIAL, CARBON FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CFR25J1R2?

Additional datasheets, footprints and schematics for CFR25J1R2 are listed on our Part Details page. You can also find images and similar parts to CFR25J1R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CFR25J1R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR25J1R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CFR25J1R2 fall under?

The CFR25J1R2 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CFR25J1R2 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CFR25J1R2 you can contact the distributor directly for product support, shipping queries etc.

Is the CFR25J1R2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CFR25J1R2 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for CFR25J1R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CFR25J1R2 often in real-time on the comparison pages.

What if I can't find stock of CFR25J1R2?

You can fill out our help required form which you can use to request a quote for CFR25J1R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay