CFR25J18R Resistors by TE Connectivity

RES 18R 5% 330MW AXIAL CARBON FILM

Status: Unknown
Series: CFR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0051

Distributor Stock
Logo for Newark
Newark
from US$0.0120
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0051
8,000
in stock
Buy Now

Specifications

Resistance 18ohm
Product Range CFR Series
Power Rating 330mW
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Material Carbon Film
Temperature Coefficient -450ppm/°C to 0ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Through Hole Carbon Film Resistor, Cfr Series, 18 Ohm, 330 Mw, - 5%, 250 V, Axial Leaded |Neohm Te Connectivity CFR25J18R | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CFR25J18R?

Additional datasheets, footprints and schematics for CFR25J18R are listed on our Part Details page. You can also find images and similar parts to CFR25J18R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CFR25J18R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR25J18R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CFR25J18R fall under?

The CFR25J18R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CFR25J18R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CFR25J18R you can contact the distributor directly for product support, shipping queries etc.

Is the CFR25J18R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CFR25J18R have stock available?

Authorised distributors including Chip One Stop and Newark Electronics have stock available or on a lead time for CFR25J18R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CFR25J18R often in real-time on the comparison pages.

What if I can't find stock of CFR25J18R?

You can fill out our help required form which you can use to request a quote for CFR25J18R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay