Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Resistance | 18kohm |
---|---|
Product Range | CFR Series |
Power Rating | 330mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Through Hole Carbon Film Resistor, Cfr Series, 18 Kohm, 330 Mw, - 5%, 250 V, Axial Leaded |Neohm Te Connectivity CFR25J18K | Newark Electronics |
Resistor, 18 kOhm, ± 5%, 330 mW, Axial Leaded, Carbon Film, High Reliability | Avnet America |
Resistor, Carbon Film, Res 18 Kilohms, Pwr-Rtg 0.33 W, Tol 5%, Axial | TE Connectivity CFR25J18K | RS Americas |
TE Connectivity - AMP Carbon Film Resistor 18KOhm 0.33W | Distrelec |
Special Order: CFR25 5% 18K Resistance Value: 18K Ω Element Type: Carbon Film Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 6.8 x 2.5 mm Through-Hole Resistor | 18K Ω Carbon Film General Purpose Resistor | Part Number: CFR25J18K | Internal Number: 2-1623930-7 | Alias Number: CFR25J18KJIT | 6.8 x 2.5 mm | TE Connectivity | TE Store |
RES, 18K, 5%, 330MW, AXIAL, CARBON FILM | Farnell |
Where can I find additional details, specifications and documents for a CFR25J18K?
Additional datasheets, footprints and schematics for CFR25J18K are listed on our Part Details page. You can also find images and similar parts to CFR25J18K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR25J18K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR25J18K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR25J18K fall under?
The CFR25J18K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR25J18K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR25J18K you can contact the distributor directly for product support, shipping queries etc.
Is the CFR25J18K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR25J18K have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for CFR25J18K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR25J18K often in real-time on the comparison pages.
What if I can't find stock of CFR25J18K?
You can fill out our help required form which you can use to request a quote for CFR25J18K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.