Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0292
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
7,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.0292
|
1,920
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
182
in stock
|
Buy Now | |
element14
from US$0.06
|
182
in stock
|
Buy Now | |
Farnell
from US$0.05
|
182
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
TE Store
from US$0.31
|
-
|
Buy Now |
Resistance | 6.8kohm |
---|---|
Product Range | CFR Series |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CFR200 carbon film resistor,6K8 2W | RS |
Through Hole Carbon Film Resistor, Cfr Series, 6.8 Kohm, 2 W, - 5%, 500 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity CFR200J6K8 | Newark Electronics |
RES, 6K8, 5%, 2W, AXIAL, CARBON FILM | element14 |
CFR200 Series Axial Carbon Film Resistor 6.8kOhms +/-5% 2W -500 - -100ppm/degC | TE Connectivity CFR200J6K8 | RS Americas |
Special Order: CFR200 5% 6K8 Resistance Value: 6.8K Ω Element Type: Thin Film Carbon Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 16 x 5.5 mm Through-Hole Resistor | 6.8K Ω Thin Film General Purpose Resistor | Part Number: CFR200J6K8 | Internal Number: 5-1623929-8 | 16 x 5.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CFR200J6K8?
Additional datasheets, footprints and schematics for CFR200J6K8 are listed on our Part Details page. You can also find images and similar parts to CFR200J6K8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR200J6K8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR200J6K8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR200J6K8 fall under?
The CFR200J6K8 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR200J6K8 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR200J6K8 you can contact the distributor directly for product support, shipping queries etc.
Is the CFR200J6K8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR200J6K8 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CFR200J6K8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR200J6K8 often in real-time on the comparison pages.
What if I can't find stock of CFR200J6K8?
You can fill out our help required form which you can use to request a quote for CFR200J6K8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.