Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0298
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.09 |
1,870
|
Buy Now | |
Newark Electronics | US$0.07 |
8,199
|
Buy Now | |
Farnell | US$0.08 |
8,199
|
Buy Now | |
element14 | US$0.06 |
7,949
|
Buy Now | |
Chip One Stop | US$0.0298 |
1,472
|
Buy Now | |
RS Americas | US$0.18 |
170
|
Buy Now | |
Avnet America | US$0.10 |
-
|
Buy Now | |
TTI Europe | US$0.06 |
-
|
Buy Now | |
TE Store | US$0.31 |
-
|
Buy Now |
Resistance | 47kohm |
---|---|
Product Range | CFR Series |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Through Hole Carbon Film Resistor, Cfr Series, 47 Kohm, 2 W, - 5%, 500 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity CFR200J47K | Newark Electronics |
RES, 47K, 5%, 2W, AXIAL, CARBON FILM | Farnell |
CFR200 carbon film resistor,47K 2W | RS |
Resistor, Carbon Film, Res 47 Kilohms, Pwr-Rtg 2 W, Tol 5%, Axial | TE Connectivity CFR200J47K | RS Americas |
Res Carbon Film 47K Ohm 5% 2W -500ppm/°C to -100ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
47K OHM 5% 2W | TTI Europe |
Special Order: CFR200 5% 47K Resistance Value: 47K Ω Element Type: Thin Film Carbon Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 16 x 5.5 mm Through-Hole Resistor | 47K Ω Thin Film General Purpose Resistor | Part Number: CFR200J47K | Internal Number: 4-1623929-1 | 16 x 5.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CFR200J47K?
Additional datasheets, footprints and schematics for CFR200J47K are listed on our Part Details page. You can also find images and similar parts to CFR200J47K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR200J47K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR200J47K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR200J47K fall under?
The CFR200J47K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR200J47K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR200J47K you can contact the distributor directly for product support, shipping queries etc.
Is the CFR200J47K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR200J47K have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Chip One Stop have stock available or on a lead time for CFR200J47K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR200J47K often in real-time on the comparison pages.
What if I can't find stock of CFR200J47K?
You can fill out our help required form which you can use to request a quote for CFR200J47K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.