CFR200J470R Resistors by TE Connectivity

RES 470R 5% 2W AXIAL CARBON FILM

Status: Unknown
Series: CFR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for RS
RS
from US$0.05
490
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.24
19,543
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
8,710
in stock
Buy Now
Logo for element14
element14
from US$0.06
8,710
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.06
8,710
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.11
4,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.11
4,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.14
2,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now

Specifications

Resistance 470ohm
Product Range CFR Series
Power Rating 2W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Material Carbon Film
Temperature Coefficient -450ppm/°C to 0ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CFR200 5% 470R Resistance Value: 470 Ω Element Type: Thin Film Carbon Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 16 x 5.5 mm Through-Hole Resistor | 470 Ω Thin Film General Purpose Resistor | Part Number: CFR200J470R | Internal Number: 4-1623929-0 | 16 x 5.5 mm | TE Connectivity | TE Store
Through Hole Carbon Film Resistor, Cfr Series, 470 Ohm, 2 W, - 5%, 500 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity CFR200J470R | Newark Electronics
RES, 470R, 5%, 2W, AXIAL, CARBON FILM | element14
Film Resistors - Through Hole 470Ohm 2W 500PPM | Rapid Electronics
Resistor, Carbon Film, Res 470 Ohms, Pwr-Rtg 2 W, Tol 5%, Axial | TE Connectivity CFR200J470R | RS Americas
CFR200 carbon film resistor,470R 2W | RS
Resistor, 470 Ohm, ± 5%, 2 W, Axial Leaded, Carbon Film, High Reliability | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CFR200J470R?

Additional datasheets, footprints and schematics for CFR200J470R are listed on our Part Details page. You can also find images and similar parts to CFR200J470R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CFR200J470R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR200J470R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CFR200J470R fall under?

The CFR200J470R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CFR200J470R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CFR200J470R you can contact the distributor directly for product support, shipping queries etc.

Is the CFR200J470R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CFR200J470R have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for CFR200J470R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CFR200J470R often in real-time on the comparison pages.

What if I can't find stock of CFR200J470R?

You can fill out our help required form which you can use to request a quote for CFR200J470R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay