Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0292
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
1,030
in stock
|
Buy Now | |
Chip One Stop
from US$0.0292
|
1,925
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
110
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
110
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now | |
TE Store
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.0474
|
-
|
Buy Now |
Resistance | 33kohm |
---|---|
Product Range | CFR Series |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CFR200 carbon film resistor,33K 2W | RS |
Cfr200 5% 33K |Neohm Te Connectivity CFR200J33K | Newark Electronics |
Carbon Film Resistors-Through Hole CFR200 5% 33K | Rapid Electronics |
Resistor, 33 kOhm, ± 5%, 2 W, Axial Leaded, Carbon Film, High Reliability | Avnet America |
Resistor, Carbon Film, Res 33 Kilohms, Pwr-Rtg 2 W, Tol 5%, Axial | TE Connectivity CFR200J33K | RS Americas |
RES, 33K, 5%, 2W, AXIAL, CARBON FILM | element14 |
TE Connectivity - AMP Carbon Film Resistor 33KOhm 2W | Distrelec |
Special Order: CFR200 5% 33K Resistance Value: 33K Ω Element Type: Thin Film Carbon Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 16 x 5.5 mm Through-Hole Resistor | 33K Ω Thin Film General Purpose Resistor | Part Number: CFR200J33K | Internal Number: 3-1623929-0 | 16 x 5.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CFR200J33K?
Additional datasheets, footprints and schematics for CFR200J33K are listed on our Part Details page. You can also find images and similar parts to CFR200J33K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR200J33K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR200J33K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR200J33K fall under?
The CFR200J33K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR200J33K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR200J33K you can contact the distributor directly for product support, shipping queries etc.
Is the CFR200J33K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR200J33K have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Rapid Electronics and Avnet America have stock available or on a lead time for CFR200J33K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR200J33K often in real-time on the comparison pages.
What if I can't find stock of CFR200J33K?
You can fill out our help required form which you can use to request a quote for CFR200J33K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.