Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
710
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
3,332
in stock
|
Buy Now | |
element14
from US$0.06
|
3,332
in stock
|
Buy Now | |
Farnell
from US$0.05
|
3,332
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
TE Store
from US$0.31
|
-
|
Buy Now |
Resistance | 220kohm |
---|---|
Product Range | CFR Series |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -700ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TE Connectivity - AMP Carbon Film Resistor 220KOhm 2W | Distrelec |
Through Hole Carbon Film Resistor, Cfr Series, 220 Kohm, 2 W, - 5%, 500 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity CFR200J220K | Newark Electronics |
RES, 220K, 5%, 2W, AXIAL, CARBON FILM | element14 |
CFR200 carbon film resistor,220K 2W | RS |
Resistor, 220 kOhm, ± 5%, 2 W, Axial Leaded, Carbon Film, High Reliability | Avnet America |
Resistor, Carbon Film, Res 220 Kilohms, Pwr-Rtg 2 W, Tol 5%, Axial, CFR200J220K | TE Connectivity CFR200J220K | RS Americas |
220K OHM 5% 2W | TTI Europe |
Special Order: CFR200 5% 220K Resistance Value: 220K Ω Element Type: Carbon Film Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 16 x 5.5 mm Through-Hole Resistor | 220K Ω Carbon Film General Purpose Resistor | Part Number: CFR200J220K | Internal Number: 2-1623929-0 | 16 x 5.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CFR200J220K?
Additional datasheets, footprints and schematics for CFR200J220K are listed on our Part Details page. You can also find images and similar parts to CFR200J220K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR200J220K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR200J220K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR200J220K fall under?
The CFR200J220K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR200J220K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR200J220K you can contact the distributor directly for product support, shipping queries etc.
Is the CFR200J220K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR200J220K have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CFR200J220K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR200J220K often in real-time on the comparison pages.
What if I can't find stock of CFR200J220K?
You can fill out our help required form which you can use to request a quote for CFR200J220K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.