Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Resistance | 8.2kohm |
---|---|
Product Range | CFR Series |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Through Hole Carbon Film Resistor, Cfr Series, 8.2 Kohm, 250 Mw, - 5%, 200 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity CFR16J8K2 | Newark Electronics |
RES, 8K2, 5%, 250MW, AXIAL, CARBON FILM | element14 |
Special Order: CFR16 5% 8K2 Resistance Value: 8.2K Ω Element Type: Carbon Film Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 3.5 x 1.85 mm Through-Hole Resistor | 8.2K Ω Carbon Film General Purpose Resistor | Part Number: CFR16J8K2 | Internal Number: 6-1623928-0 | 3.5 x 1.85 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CFR16J8K2?
Additional datasheets, footprints and schematics for CFR16J8K2 are listed on our Part Details page. You can also find images and similar parts to CFR16J8K2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR16J8K2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR16J8K2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR16J8K2 fall under?
The CFR16J8K2 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR16J8K2 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR16J8K2 you can contact the distributor directly for product support, shipping queries etc.
Is the CFR16J8K2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR16J8K2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for CFR16J8K2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR16J8K2 often in real-time on the comparison pages.
What if I can't find stock of CFR16J8K2?
You can fill out our help required form which you can use to request a quote for CFR16J8K2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.