Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Resistance | 56kohm |
---|---|
Product Range | CFR Series |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a CFR16J56K?
Additional datasheets, footprints and schematics for CFR16J56K are listed on our Part Details page. You can also find images and similar parts to CFR16J56K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR16J56K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR16J56K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR16J56K fall under?
The CFR16J56K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR16J56K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR16J56K you can contact the distributor directly for product support, shipping queries etc.
Is the CFR16J56K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR16J56K have stock available?
Authorised distributors including Chip One Stop and Farnell have stock available or on a lead time for CFR16J56K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR16J56K often in real-time on the comparison pages.
What if I can't find stock of CFR16J56K?
You can fill out our help required form which you can use to request a quote for CFR16J56K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.