CFR16J4R7 Resistors by TE Connectivity

RES 4R7 5% 250MW AXIAL CARBON FILM

Status: Unknown
Series: CFR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0044

Distributor Stock
Logo for Farnell
Farnell
from US$0.0100
1,614
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0044
9,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0160
1,614
in stock
Buy Now
Logo for element14
element14
from US$0.0088
1,614
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0105
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0140
-
Buy Now
Logo for TE Store
TE Store
from US$0.0400
-
Buy Now

Specifications

Resistance 4.7ohm
Product Range CFR Series
Power Rating 250mW
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 200V
Resistor Element Material Carbon Film
Temperature Coefficient ± 350ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Through Hole Carbon Film Resistor, Cfr Series, 4.7 Ohm, 250 Mw, - 5%, 200 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity CFR16J4R7 | Newark Electronics
RES, 4R7, 5%, 250MW, AXIAL, CARBON FILM | element14
Resistor, 4.7 Ohm, ± 5%, 250 mW, Axial Leaded, Carbon Film, High Reliability | Avnet America
Resistor, Carbon Film, Res 4.7 Ohms, Pwr-Rtg 0.25 W, Tol 5%, Axial | TE Connectivity CFR16J4R7 | RS Americas
Special Order: CFR16 5% 4R7 Resistance Value: 4.7 Ω Element Type: Thin Film Carbon Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 3.5 x 1.85 mm Through-Hole Resistor | 4.7 Ω Thin Film General Purpose Resistor | Part Number: CFR16J4R7 | Internal Number: 3-1623928-0 | Alias Number: CFR16J4R7JIT | 3.5 x 1.85 mm | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CFR16J4R7?

Additional datasheets, footprints and schematics for CFR16J4R7 are listed on our Part Details page. You can also find images and similar parts to CFR16J4R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CFR16J4R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR16J4R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CFR16J4R7 fall under?

The CFR16J4R7 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CFR16J4R7 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CFR16J4R7 you can contact the distributor directly for product support, shipping queries etc.

Is the CFR16J4R7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CFR16J4R7 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CFR16J4R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CFR16J4R7 often in real-time on the comparison pages.

What if I can't find stock of CFR16J4R7?

You can fill out our help required form which you can use to request a quote for CFR16J4R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay