Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0096
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0096
|
170
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0177
|
9,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.0190
|
9,600
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
9,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
170
in stock
|
Buy Now | |
element14
from US$0.0096
|
170
in stock
|
Buy Now | |
Avnet America
from US$0.0169
|
-
|
Buy Now | |
RS Americas
from US$0.0140
|
-
|
Buy Now | |
TE Store
from US$0.0400
|
-
|
Buy Now |
Resistance | 33ohm |
---|---|
Product Range | CFR Series |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Carbon Film Resistors-Through Hole CFR16 5% 33R | Rapid Electronics |
TE Connectivity - AMP Carbon Film Resistor 33Ohm 0.25W | Distrelec |
Through Hole Carbon Film Resistor, Cfr Series, 33 Ohm, 250 Mw, - 5%, 200 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity CFR16J33R | Newark Electronics |
RES, 33R, 5%, 250MW, AXIAL, CARBON FILM | element14 |
Resistor, 33 Ohm, ± 5%, 250 mW, Axial Leaded, Carbon Film, High Reliability | Avnet America |
Resistor, Carbon Film, Res 33 Ohms, Pwr-Rtg 0.25 W, Tol 5%, Axial | TE Connectivity CFR16J33R | RS Americas |
Special Order: CFR16 5% 33R Resistance Value: 33 Ω Element Type: Thin Film Carbon Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 3.5 x 1.85 mm Through-Hole Resistor | 33 Ω Thin Film General Purpose Resistor | Part Number: CFR16J33R | Internal Number: 1623928-8 | Alias Number: CFR16J33RJIT | 3.5 x 1.85 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CFR16J33R?
Additional datasheets, footprints and schematics for CFR16J33R are listed on our Part Details page. You can also find images and similar parts to CFR16J33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR16J33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR16J33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR16J33R fall under?
The CFR16J33R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR16J33R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR16J33R you can contact the distributor directly for product support, shipping queries etc.
Is the CFR16J33R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR16J33R have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for CFR16J33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR16J33R often in real-time on the comparison pages.
What if I can't find stock of CFR16J33R?
You can fill out our help required form which you can use to request a quote for CFR16J33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.