CFR16J27R Resistors by TE Connectivity

RES 27R 5% 250MW AXIAL CARBON FILM

Status: Unknown
Series: CFR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0064

Distributor Stock
Logo for Newark
Newark
from US$0.0070
12,098
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.0064
12,098
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0067
12,098
in stock
Buy Now

Specifications

Resistance 27ohm
Product Range CFR Series
Power Rating 250mW
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 200V
Resistor Element Material Carbon Film
Temperature Coefficient -450ppm/°C to 0ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)

Alternative Descriptions

Cfr16 5% 27R |Neohm Te Connectivity CFR16J27R | Newark Electronics
Carbon Film Resistors-Through Hole CFR16 5% 27R | Rapid Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CFR16J27R?

Additional datasheets, footprints and schematics for CFR16J27R are listed on our Part Details page. You can also find images and similar parts to CFR16J27R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CFR16J27R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR16J27R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CFR16J27R fall under?

The CFR16J27R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CFR16J27R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CFR16J27R you can contact the distributor directly for product support, shipping queries etc.

Is the CFR16J27R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CFR16J27R have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for CFR16J27R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CFR16J27R often in real-time on the comparison pages.

What if I can't find stock of CFR16J27R?

You can fill out our help required form which you can use to request a quote for CFR16J27R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay