Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0096
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0096
|
6,708
in stock
|
Buy Now | |
Newark Electronics
from US$0.0130
|
9,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0177
|
9,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.0188
|
9,800
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
9,800
in stock
|
Buy Now | |
element14
from US$0.0096
|
6,708
in stock
|
Buy Now | |
Avnet America
from US$0.0169
|
-
|
Buy Now | |
RS Americas
from US$0.0140
|
-
|
Buy Now | |
TE Store
from US$0.0400
|
-
|
Buy Now |
Resistance | 12kohm |
---|---|
Product Range | CFR Series |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cfr16 5% 12K |Neohm Te Connectivity CFR16J12K | Newark Electronics |
Carbon Film Resistors-Through Hole CFR16 5% 12K | Rapid Electronics |
TE Connectivity - AMP Carbon Film Resistor 12KOhm 0.25W | Distrelec |
RES, 12K, 5%, 250MW, AXIAL, CARBON FILM | element14 |
Resistor, 12 kOhm, ± 5%, 250 mW, Axial Leaded, Carbon Film, High Reliability | Avnet America |
Resistor, Carbon Film, Res 12 Kilohms, Pwr-Rtg 0.25 W, Tol 5%, Axial | TE Connectivity CFR16J12K | RS Americas |
Special Order: CFR16 5% 12K Resistance Value: 12K Ω Element Type: Carbon Film Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 3.5 x 1.85 mm Through-Hole Resistor | 12K Ω Carbon Film General Purpose Resistor | Part Number: CFR16J12K | Internal Number: 1623927-9 | Alias Number: CFR16J12KJIT | 3.5 x 1.85 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CFR16J12K?
Additional datasheets, footprints and schematics for CFR16J12K are listed on our Part Details page. You can also find images and similar parts to CFR16J12K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR16J12K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR16J12K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR16J12K fall under?
The CFR16J12K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR16J12K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR16J12K you can contact the distributor directly for product support, shipping queries etc.
Is the CFR16J12K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR16J12K have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for CFR16J12K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR16J12K often in real-time on the comparison pages.
What if I can't find stock of CFR16J12K?
You can fill out our help required form which you can use to request a quote for CFR16J12K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.