CFR16J10K Resistors by TE Connectivity

RES 10K 5% 250MW AXIAL CARBON FILM

Status: Unknown
Series: CFR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0068

Distributor Stock
Logo for RS
RS
from US$0.0062
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.0400
231,321
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0160
28,907
in stock
Buy Now
Logo for element14
element14
from US$0.0103
28,289
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0098
28,289
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0175
-
Buy Now

Specifications

Resistance 10kohm
Product Range CFR Series
Power Rating 250mW
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 200V
Resistor Element Material Carbon Film
Temperature Coefficient -450ppm/°C to 0ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

CFR16 5% 10K Resistance Value: 10K Ω Element Type: Thin Film Carbon Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 3.5 x 1.85 mm Through-Hole Resistor | 10K Ω Thin Film General Purpose Resistor | Part Number: CFR16J10K | Internal Number: 1623927-4 | 3.5 x 1.85 mm | TE Connectivity | TE Store
Res, Carbon Film, 10K, 5%, 200V, Axial | Newark Electronics
RES, 10K, 5%, 250MW, AXIAL, CARBON FILM | element14
CFR16 Carbon Film Resistor 10K 0.25W 5% | RS
10K OHM 5% .25W | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CFR16J10K?

Additional datasheets, footprints and schematics for CFR16J10K are listed on our Part Details page. You can also find images and similar parts to CFR16J10K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CFR16J10K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR16J10K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CFR16J10K fall under?

The CFR16J10K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CFR16J10K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CFR16J10K you can contact the distributor directly for product support, shipping queries etc.

Is the CFR16J10K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CFR16J10K have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CFR16J10K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CFR16J10K often in real-time on the comparison pages.

What if I can't find stock of CFR16J10K?

You can fill out our help required form which you can use to request a quote for CFR16J10K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay