Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0100
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0101 |
2,140
|
Buy Now | |
TE Store | US$0.0400 |
66,953
|
Buy Now | |
Rapid Electronics | US$0.0106 |
14,580
|
Buy Now | |
Chip One Stop | US$0.0121 |
14,580
|
Buy Now | |
Distrelec | US$0.0108 |
14,580
|
Buy Now | |
Newark Electronics | US$0.0120 |
8,739
|
Buy Now | |
element14 | US$0.0104 |
8,739
|
Buy Now | |
Farnell | US$0.0172 |
8,739
|
Buy Now | |
RS Americas | US$0.0300 |
8,364
|
Buy Now | |
Avnet America | US$0.0100 |
-
|
Buy Now |
Resistance | 100kohm |
---|---|
Product Range | CFR Series |
Power Rating | 250mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -700ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CFR16 5% 100K Resistance Value: 100K Ω Element Type: Thin Film Carbon Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 3.5 x 1.85 mm Through-Hole Resistor | 100K Ω Thin Film General Purpose Resistor | Part Number: CFR16J100K | Internal Number: 1623927-1 | Alias Number: CFR16J100KJIT | 3.5 x 1.85 mm | TE Connectivity | TE Store |
Carbon Film Resistors-Through Hole CFR16 5% 100K | Rapid Electronics |
TE Connectivity - AMP Carbon Film Resistor 100KOhm 0.25W | Distrelec |
Res, 100K, 0.25W, Carbon, Axial | Newark Electronics |
RES, 100K, 0.25W, CARBON, AXIAL | element14 |
Resistor, Carbon Film, Res 100 Kilohms, Pwr-Rtg 0.25 W, Tol 5%,Axial, CFR16J100K | TE Connectivity CFR16J100K | RS Americas |
CFR16 carbon film resistor,100K 0.25W | RS |
Res Carbon Film 100K Ohm 5% 1/4W -1200ppm/°C to 0ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
Where can I find additional details, specifications and documents for a CFR16J100K?
Additional datasheets, footprints and schematics for CFR16J100K are listed on our Part Details page. You can also find images and similar parts to CFR16J100K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR16J100K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR16J100K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR16J100K fall under?
The CFR16J100K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR16J100K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR16J100K you can contact the distributor directly for product support, shipping queries etc.
Is the CFR16J100K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR16J100K have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for CFR16J100K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR16J100K often in real-time on the comparison pages.
What if I can't find stock of CFR16J100K?
You can fill out our help required form which you can use to request a quote for CFR16J100K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.