Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0189
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0410
|
4,770
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
3,914
in stock
|
Buy Now | |
element14
from US$0.0352
|
3,914
in stock
|
Buy Now | |
Farnell
from US$0.0336
|
3,914
in stock
|
Buy Now | |
RS Americas
from US$0.0390
|
1,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.0189
|
1,340
in stock
|
Buy Now | |
TTI Europe
from US$0.0348
|
-
|
Buy Now | |
TE Store
from US$0.19
|
-
|
Buy Now |
Resistance | 47ohm |
---|---|
Product Range | CFR Series |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CFR100 carbon film resistor,47R 1W | RS |
Through Hole Carbon Film Resistor, Cfr Series, 47 Ohm, 1 W, - 5%, 500 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity CFR100J47R | Newark Electronics |
RES, 47R, 5%, 1W, AXIAL, CARBON FILM | element14 |
Resistor, Carbon Film, Res 47 Ohms, Pwr-Rtg 1 W, Tol 5%, Axial | TE Connectivity CFR100J47R | RS Americas |
47 OHM 5% 1W | TTI Europe |
Special Order: CFR100 5% 47R Resistance Value: 47 Ω Element Type: Carbon Film Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 12 x 5 mm Through-Hole Resistor | 47 Ω Carbon Film General Purpose Resistor | Part Number: CFR100J47R | Internal Number: 4-1623925-1 | 12 x 5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CFR100J47R?
Additional datasheets, footprints and schematics for CFR100J47R are listed on our Part Details page. You can also find images and similar parts to CFR100J47R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR100J47R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR100J47R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR100J47R fall under?
The CFR100J47R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR100J47R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR100J47R you can contact the distributor directly for product support, shipping queries etc.
Is the CFR100J47R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR100J47R have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for CFR100J47R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR100J47R often in real-time on the comparison pages.
What if I can't find stock of CFR100J47R?
You can fill out our help required form which you can use to request a quote for CFR100J47R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.