Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0345
Resistance | 33ohm |
---|---|
Product Range | CFR Series |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Through Hole Carbon Film Resistor, Cfr Series, 33 Ohm, 1 W, - 5%, 500 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity CFR100J33R | Newark Electronics |
RES, 33R, 5%, 1W, AXIAL, CARBON FILM | element14 |
CFR100 carbon film resistor,33R 1W | RS |
Resistor, Carbon Film, Res 33 Ohms, Pwr-Rtg 1 W, Tol 5%, Axial | TE Connectivity CFR100J33R | RS Americas |
Special Order: CFR100 5% 33R Resistance Value: 33 Ω Element Type: Carbon Film Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 12 x 5 mm Through-Hole Resistor | 33 Ω Carbon Film General Purpose Resistor | Part Number: CFR100J33R | Internal Number: 3-1623925-3 | 12 x 5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CFR100J33R?
Additional datasheets, footprints and schematics for CFR100J33R are listed on our Part Details page. You can also find images and similar parts to CFR100J33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR100J33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR100J33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR100J33R fall under?
The CFR100J33R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR100J33R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR100J33R you can contact the distributor directly for product support, shipping queries etc.
Is the CFR100J33R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR100J33R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for CFR100J33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR100J33R often in real-time on the comparison pages.
What if I can't find stock of CFR100J33R?
You can fill out our help required form which you can use to request a quote for CFR100J33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.