Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0187
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0498
|
680
in stock
|
Buy Now | |
Chip One Stop
from US$0.0187
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
539
in stock
|
Buy Now | |
element14
from US$0.0360
|
539
in stock
|
Buy Now | |
Farnell
from US$0.0263
|
539
in stock
|
Buy Now | |
RS Americas
from US$0.0470
|
-
|
Buy Now | |
TE Store
from US$0.19
|
-
|
Buy Now |
Resistance | 15ohm |
---|---|
Product Range | CFR Series |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
CFR100 carbon film resistor,15R 1W | RS |
Res, 15R, 1W, 500V, Axial Rohs Compliant: Yes |Neohm Te Connectivity CFR100J15R | Newark Electronics |
RES, 15R, 1W, 500V, AXIAL | element14 |
CFR100 Series Axial Carbon Film Resistor 15Ohms +/-5% 1W -500 - -100ppm/degC | TE Connectivity CFR100J15R | RS Americas |
Special Order: CFR100 5% 15R Resistance Value: 15 Ω Element Type: Thin Film Carbon Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 12 x 5 mm Through-Hole Resistor | 15 Ω Thin Film General Purpose Resistor | Part Number: CFR100J15R | Internal Number: 1-1623925-1 | 12 x 5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CFR100J15R?
Additional datasheets, footprints and schematics for CFR100J15R are listed on our Part Details page. You can also find images and similar parts to CFR100J15R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR100J15R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR100J15R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR100J15R fall under?
The CFR100J15R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR100J15R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR100J15R you can contact the distributor directly for product support, shipping queries etc.
Is the CFR100J15R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR100J15R have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CFR100J15R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR100J15R often in real-time on the comparison pages.
What if I can't find stock of CFR100J15R?
You can fill out our help required form which you can use to request a quote for CFR100J15R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.