Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0188
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0361
|
3,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
2,507
in stock
|
Buy Now | |
element14
from US$0.0367
|
2,507
in stock
|
Buy Now | |
Farnell
from US$0.0353
|
2,507
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
1,480
in stock
|
Buy Now | |
Chip One Stop
from US$0.0188
|
698
in stock
|
Buy Now | |
Electro Enterprises
from US$0.16
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.0422
|
-
|
Buy Now | |
TE Store
from US$0.19
|
-
|
Buy Now |
Resistance | 150ohm |
---|---|
Product Range | CFR Series |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CFR100 carbon film resistor,150R 1W | RS |
Film Resistors - Through Hole 150Ohm 1W 500PPM | Rapid Electronics |
TE Connectivity - AMP Carbon Film Resistor 150Ohm 1W 500PPM | Distrelec |
Through Hole Carbon Film Resistor, Cfr Series, 150 Ohm, 1 W, - 5%, 500 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity CFR100J150R | Newark Electronics |
RES, 150R, 5%, 1W, AXIAL, CARBON FILM | element14 |
Resistor, Carbon Film, Res 150 Ohms, Pwr-Rtg 1 W, Tol 5%, Axial | TE Connectivity CFR100J150R | RS Americas |
Resistor, 150 Ohm, ± 5%, 1 W, Axial Leaded, Carbon Film, High Reliability | Avnet America |
Special Order: CFR100 5% 150R Resistance Value: 150 Ω Element Type: Carbon Film Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 12 x 5 mm Through-Hole Resistor | 150 Ω Carbon Film General Purpose Resistor | Part Number: CFR100J150R | Internal Number: 1623925-8 | 12 x 5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CFR100J150R?
Additional datasheets, footprints and schematics for CFR100J150R are listed on our Part Details page. You can also find images and similar parts to CFR100J150R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR100J150R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR100J150R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR100J150R fall under?
The CFR100J150R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR100J150R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR100J150R you can contact the distributor directly for product support, shipping queries etc.
Is the CFR100J150R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR100J150R have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for CFR100J150R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR100J150R often in real-time on the comparison pages.
What if I can't find stock of CFR100J150R?
You can fill out our help required form which you can use to request a quote for CFR100J150R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.