Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 100-Pcs of Each 43 Values 1ohm to 1Mohm Carbon Film Axial Leaded Resistors |
---|---|
Power Rating | 250mW |
Range of Resistor Values | 1ohm to 10Mohm |
Resistance Tolerance | ± 5% |
No. of Items in Kit | 4300 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Contents | 100-Pcs of Each 43 Values 1ohm to 1Mohm Carbon Film Axial Leaded Resistors |
---|---|
Power Rating | 250mW |
Range of Resistor Values | 1ohm to 1Mohm |
RoHS Compliant | Yes |
Resistor Kit, Carbon Film, Axial, 100 Pieces Ea Of 43 Values | Newark Electronics |
RESISTOR KIT, 0.25W, 5%, E6 | element14 |
Where can I find additional details, specifications and documents for a CFR0W4JE006KIL?
Additional datasheets, footprints and schematics for CFR0W4JE006KIL are listed on our Part Details page. You can also find images and similar parts to CFR0W4JE006KIL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR0W4JE006KIL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR0W4JE006KIL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR0W4JE006KIL fall under?
The CFR0W4JE006KIL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR0W4JE006KIL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR0W4JE006KIL you can contact the distributor directly for product support, shipping queries etc.
Is the CFR0W4JE006KIL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR0W4JE006KIL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CFR0W4JE006KIL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR0W4JE006KIL often in real-time on the comparison pages.
What if I can't find stock of CFR0W4JE006KIL?
You can fill out our help required form which you can use to request a quote for CFR0W4JE006KIL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.