CF9870-012

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CF9870-012
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CF9870-012
Series Information for CF9870-012 - TE Connectivity
  • Status: Active
  • Aliases: CSJA-12C/1XU-1XU-M
  • Product Code: C850
  • Global Product Line: 750
  • GPL Description: ENERGY

Description

CSJA-12C/1XU-1XU-M

Specifications

Number of Cores:
1
Insulation Diameter:
23.2 – 32.6mm
Sheath Outside Diameter:
30 – 44mm
Conductor Diameter:
15.5 – 23.1mm
Cross-Section Range:
185 – 300mm²
Voltage Class:
≤ 12kV
Design Specification:
HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
German
Product Availability:
EMEA
Cable Shield Style:
Wire
Technology:
Cold Shrink, Cold Applied
Mechanical Connectors Included:
Yes
Insulation:
Plastic

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability