Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CF7841-000 |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
---|---|
Wire Color | Black |
Conductor Material | Silver-Coated High Strength Copper Alloy |
Number of Strands | 19 |
Number of Conductors | 1 |
Conductor Diameter | 1.38mm, .054in |
Overall Outside Diameter | .068in, 1.73mm |
Wire Diameter | .068in, 1.73mm |
Cable Insulation Thickness | .005in |
Strand Size | 29AWG |
Wire Size | 16AWG |
Voltage Rating | 600V |
Wire Source | United States, United Kingdom |
Cable Type | Spec 55 |
Product Type | Wire |
Cable Style | Primary |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Operating Temperature Range | -65 – 200°C |
TE Connectivity 55/0114-16-0 Wire And Cable 1 Conductor( | Distrelec |
Hook-up Wire 55/0114-16-0 | Sager |
Where can I find additional details, specifications and documents for a CF7841-000?
Additional datasheets, footprints and schematics for CF7841-000 are listed on our Part Details page. You can also find images and similar parts to CF7841-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF7841-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF7841-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF7841-000 fall under?
The CF7841-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to CF7841-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF7841-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF7841-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF7841-000 have stock available?
Authorised distributors including Distrelec, Avnet America and Sager have stock available or on a lead time for CF7841-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF7841-000 often in real-time on the comparison pages.
What if I can't find stock of CF7841-000?
You can fill out our help required form which you can use to request a quote for CF7841-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.