Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CF7300-000,
5-1899235-0 |
Color | Black |
---|---|
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 3:1 |
Fluid Type | Water |
Flexibility | Very Flexible |
Recovered Wall Thickness (Tolerance) | 3.05mm, .12in |
Recovered Inside Diameter (Max) | 12.7mm, .5in |
Expanded Inside Diameter (Min) | 43.14mm, 1.7in |
Cut Length | 48 – 49in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | HF |
Wall Type | Single |
Resistant To | Abrasion, Mechanical Damage, Strain, Fluids |
Recovery Temperature | 121°C |
Operating Temperature Range | -55 – 90°C |
Fluid Resistance | Immersion Protection, Splash Protection |
Shrink Temperature (Min) | 80°C |
Flammability | Flame-Retardant |
Heat Shrink Tubing and Sleeves HF-17FRX4 | Rapid Electronics |
Heat Shrink Tubing & Sleeves HF-17FRX4 | Sager |
Where can I find additional details, specifications and documents for a CF7300-000?
Additional datasheets, footprints and schematics for CF7300-000 are listed on our Part Details page. You can also find images and similar parts to CF7300-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF7300-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF7300-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF7300-000 fall under?
The CF7300-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CF7300-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF7300-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF7300-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF7300-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, Avnet Asia and Sager have stock available or on a lead time for CF7300-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF7300-000 often in real-time on the comparison pages.
What if I can't find stock of CF7300-000?
You can fill out our help required form which you can use to request a quote for CF7300-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.