CF7294-000 Connector Backshells & Adapters by TE Connectivity

STX40AB90-0805

Status: Active
Series: -
RoHS: Unknown
Aliases: 8-1899230-2,
CF7294-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$51.98

Distributor Stock
Logo for Avnet America
Avnet America
from US$145.01
-
Buy Now
Logo for Sager
Sager
from US$51.98
-
Buy Now

Specifications

Adapter Plating Material Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray)
Material Aluminum Alloy
TE Adapter Code 40
Adapter Entry Size 5
Cable Diameter Range 156 – 25in, 4 – 64mm
Connector Detail Specification Number D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class F,W
TE Connector Interface Code 40
Style Tinel-Lock
Connector Shell Size A, 09
Adapter Angle 90
Sealable Yes
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Connector System Cable-to-Cable

Compatible Parts


Alternative Descriptions

Connector Accessories Tinel Lock Adapter RA Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 5 | Avnet America
Circular MIL Spec Backshells STX40AB90-0805 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CF7294-000?

Additional datasheets, footprints and schematics for CF7294-000 are listed on our Part Details page. You can also find images and similar parts to CF7294-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CF7294-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF7294-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CF7294-000 fall under?

The CF7294-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to CF7294-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CF7294-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CF7294-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CF7294-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CF7294-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CF7294-000 often in real-time on the comparison pages.

What if I can't find stock of CF7294-000?

You can fill out our help required form which you can use to request a quote for CF7294-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay