CF6198-000 Power Cable Accessories by TE Connectivity

OXSU-F3131-ML-4-13

Status: Active
Series: -
RoHS: Unknown
Aliases: OXSU-F3131-ML-4-13
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Cores 1
Mechanical Lug Included (M12, Conductor) 1
Cross-Section Range 95 – 240mm²
Shed Inside Diameter 95mm
Insulation Diameter 18.6 – 28.4mm
Voltage Class ≤ 12kV
Design Specification HD CENELEC 629.1, IEC 60502-4, CENELEC HD 620 A2
Application Type Outdoor
Installation Instruction English
Product Availability China, AMERICAS, EMEA, ANZPAC, ASIA
Mechanical Connectors Included Yes
Technology Heat Shrink
Cable Shield Style Wire
Termination Length 300mm
Insulation Plastic
Sheds per Phase 3

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a CF6198-000?

Additional datasheets, footprints and schematics for CF6198-000 are listed on our Part Details page. You can also find images and similar parts to CF6198-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CF6198-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF6198-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CF6198-000 fall under?

The CF6198-000 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.

Can I view similar or alternative parts?

You can view similar parts to CF6198-000 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CF6198-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CF6198-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CF6198-000 have stock available?

There is no stock from authorised distributors for CF6198-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CF6198-000 often in real-time on the comparison pages.

What if I can't find stock of CF6198-000?

You can fill out our help required form which you can use to request a quote for CF6198-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay