Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | B-044-24-N-LF |
Cable Shield Material | Tin, Silver |
---|---|
Lead Plating Material | Tin |
Shield Outside Diameter (Max) | .09 in |
Lead Color | White/Blue |
Lead Stranding | Stranded |
Pre-Installed Lead Type | 55A0111 |
Overall Length | 29mm, 1.142in |
Conductor Outside Diameter | .3 – .8mm, .011 – .03in |
Dielectric Outside Diameter | .067in, 1.7mm |
Jacket Outside Diameter | .065 – .135in, 1.7 – 3.4mm |
Pre-Installed Lead Wire Size | 24AWG, .24mm² |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Product Type | Coax Terminator |
Temperature Indicator | No |
Applies To | Coaxial Cable |
Splice Type | SolderSleeve |
Temperature Indicator Type | No |
Termination Method | Solder |
Resistance Properties | Splash Protection |
Operating Temperature (Max) | 125°C |
Solder Sleeve, Pvdf, 28Mm, 24Awg, Blue Rohs Compliant: Yes |Raychem Te Connectivity CF6147-000 | Newark Electronics |
Cable Accessories Cable Termination | Avnet America |
SOLDER SLEEVE, PVDF, 28MM, 24AWG, BLUE | element14 |
Solder Sleeves & Shield Tubing B-044-24-N-LF | Sager |
Where can I find additional details, specifications and documents for a CF6147-000?
Additional datasheets, footprints and schematics for CF6147-000 are listed on our Part Details page. You can also find images and similar parts to CF6147-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF6147-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF6147-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF6147-000 fall under?
The CF6147-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to CF6147-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF6147-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF6147-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF6147-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for CF6147-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF6147-000 often in real-time on the comparison pages.
What if I can't find stock of CF6147-000?
You can fill out our help required form which you can use to request a quote for CF6147-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.