CF5765-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CF5765-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CF5765-000
Series Information for CF5765-000 - TE Connectivity
  • Status: Active
  • Aliases: CF5765-000
  • Product Code: X323
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

EPKJ-0917-SE04

Specifications

Outer Insulation:
Wrap Around
Partition Orientation:
Horizontal/Vertical
Color:
Black
Number of Cores:
4
Cross-Section Range (Plastic):
50 – 150mm²
Cross-Section Range:
35 – 95mm²
Cross-Section Range (NKBA/NAKBA):
35 – 95mm²
Voltage Class:
≤ 1kV
Armoring:
No
UL Rating:
No
Standards:
EN 50393
Mechanical Reinforcement:
Reinforced
Application Type:
Transition
UV-Stabilized:
Yes
Other Colors Available:
No
Product Use:
Joints/Splices
Product Availability:
EMEA
Material System:
Crosslinked Polyethylene
Shelf Life:
Unlimited
Insulation:
XLPE/EPR
Mechanical Connectors Included:
Yes
Product Type:
Low Voltage Joint
Component Design:
Heat Shrink
Connector Type:
Mechanical
Coating Style:
Inline
Adhesive Coating:
Yes
Case Seal:
Adhesive
Product Family:
EPKJ
Technology:
Heat Shrink
Environmental Resistance:
Yes

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability