Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MTC100-KT1-0158 |
Plating Material | Cadmium |
---|---|
Number of Positions | 20 |
Number of Rows | 2 |
Panel Gasket | Without |
端子のタイプ | Socket |
Centerline (Pitch) | .099in |
Mating Alignment Type | Keyed |
Mating Retention Type | Jackscrew |
Mating Alignment | With |
Mating Retention | With |
Contact Retention | With |
Mating Hardware | Jackscrew |
Option | With Cable Clamp and With Ears On Shell |
Comment | Connector kit includes: Shell Assembly, Socket Insert and Size 22-20 Socket Crimp Contacts. |
Packaging Method | Package |
Shell Size | 25.4 [1] |
Row-to-Row Spacing | .1in, 2.54mm |
Shielded | No |
Boxmount | No |
Housing Type | Stacking Hole |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Product Type | Connector Kit |
Termination Method to Wire & Cable | Crimp |
MTC CRIMP CONNECTOR SHELLS, INSERTS AND CONTACTS | Avnet America |
Rectangular MIL Spec Connectors MTC100-KT1-0158 | Sager |
Where can I find additional details, specifications and documents for a CF5669-000?
Additional datasheets, footprints and schematics for CF5669-000 are listed on our Part Details page. You can also find images and similar parts to CF5669-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF5669-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF5669-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF5669-000 fall under?
The CF5669-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to CF5669-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF5669-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF5669-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF5669-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CF5669-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF5669-000 often in real-time on the comparison pages.
What if I can't find stock of CF5669-000?
You can fill out our help required form which you can use to request a quote for CF5669-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.