Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CF4689-000 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Color | Black |
Fluid Type | Aviation Fuel, Hydraulic Fluid, De-Icing Fluid, Water, Chemicals/Solvents, Lubricating Oil |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Expanded Inside Diameter (Min) | 6.81mm, .27in |
Recovered Wall Thickness (Tolerance) | .16mm, .006in |
Recovered Inside Diameter (Max) | 3.17mm, .125in |
Cut Length | 127mm, 5in |
Recovered Wall Thickness (Nominal) | .64mm, .025in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | VERSAFIT |
Wall Type | Single |
Recovery Temperature | 90°C |
Resistant To | Strain, Wrinkling, Fluids |
Fluid Resistance | Splash Protection |
Flammability | Highly Flame-Retardant |
Shrink Temperature (Min) | 70°C |
Operating Temperature Range | -55 – 135°C |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a CF4689-000?
Additional datasheets, footprints and schematics for CF4689-000 are listed on our Part Details page. You can also find images and similar parts to CF4689-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF4689-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF4689-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF4689-000 fall under?
The CF4689-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CF4689-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF4689-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF4689-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF4689-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for CF4689-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF4689-000 often in real-time on the comparison pages.
What if I can't find stock of CF4689-000?
You can fill out our help required form which you can use to request a quote for CF4689-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.