Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MTC100-KT1-0157 |
Plating Material | Cadmium |
---|---|
Number of Rows | 2 |
Panel Gasket | Without |
Number of Positions | 20 |
端子のタイプ | Socket |
Centerline (Pitch) | .099in |
Mating Retention Type | Jackscrew |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Contact Retention | With |
Mating Hardware | Jackscrew |
Option | With Cable Clamp and With Ears On Shell |
Comment | Connector kit includes: Shell Assembly, Socket Insert, Size 22-20 Socket Crimp Contacts, Backshell Assembly and Tinel-Lock Splice. |
Packaging Method | Package |
Row-to-Row Spacing | .1in, 2.54mm |
Shell Size | 25.4 [1] |
Housing Type | Stacking Hole |
Connector Style | Plug |
Sealable | Yes |
Product Type | Connector Kit |
Connector & Contact Terminates To | Wire & Cable |
Boxmount | No |
Shielded | Yes |
Termination Method to Wire & Cable | Crimp |
Rectangular MIL Spec Connectors MTC100-KT1-0157 | Sager |
Where can I find additional details, specifications and documents for a CF4545-000?
Additional datasheets, footprints and schematics for CF4545-000 are listed on our Part Details page. You can also find images and similar parts to CF4545-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF4545-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF4545-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF4545-000 fall under?
The CF4545-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to CF4545-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF4545-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF4545-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF4545-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CF4545-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF4545-000 often in real-time on the comparison pages.
What if I can't find stock of CF4545-000?
You can fill out our help required form which you can use to request a quote for CF4545-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.