CF4015-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CF4015-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CF4015-000
Series Information for CF4015-000 - TE Connectivity
  • Status: Active
  • Aliases: 3-1899214-0, CF4015-000
  • Product Code: C549
  • Global Product Line: 753
  • GPL Description: ENERGY

Description

HVES-1522D-BGE

Specifications

Flexibility:
Flexible
Number of Cores:
1
Cross-Section Range:
250 – 350AWG/kcmil
Insulation Diameter (PILC):
.85 – 1.1in
Insulation Diameter (Plastic):
.9 – 1.3in
Conductor Diameter:
.58 – .68in
Voltage Class:
≤ 15kV
Design Specification:
IEEE-404
Application Type:
Live End Seal
Product Use:
Heat Shrinkble shielded power cable splices
Installation Instruction:
English
Product Availability:
AMERICAS
Material System:
Polymeric
Product Type:
Medium Voltage Live End Seal
Insulation:
Plastic
Adhesive Coating:
Yes
Coating Style:
Inline
Product Family:
HVES
Mechanical Lug Included (Conductor):
No
Component Design:
Heat Shrink
Cable Shield Style:
Tape
Technology:
Heat Shrink
Mechanical Connectors Included:
No
Shelf Life:
Unlimited

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability