Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Red |
---|---|
Shrink Ratio | 3:1 |
Material | Irradiated Modified Polyolefin |
Fluid Type | Lubricating Oil, Hydraulic Fluid, De-Icing Fluid, Turbine Fuel |
Flexibility | Semi-Rigid |
Expanded Inside Diameter (Min) | 1.5in, 38.1mm |
Recovered Inside Diameter (Max) | 12.7mm, .5in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Resistant To | Abrasion, Moisture, Fluids |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 90°C |
Operating Temperature Range | -55 – 110°C |
Recovery Temperature | 121°C |
Fluid Resistance | Moisture/Spray Protection |
TE Connectivity SST-48-15/FR/RED/97 | Sager |
Where can I find additional details, specifications and documents for a CF3733-000?
Additional datasheets, footprints and schematics for CF3733-000 are listed on our Part Details page. You can also find images and similar parts to CF3733-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF3733-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF3733-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF3733-000 fall under?
The CF3733-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CF3733-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF3733-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF3733-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF3733-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CF3733-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF3733-000 often in real-time on the comparison pages.
What if I can't find stock of CF3733-000?
You can fill out our help required form which you can use to request a quote for CF3733-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.