CF3679-000 Heat Shrink Tubing by TE Connectivity

FL2500-NO.4-J2-0-135MM

Status: Active
Series: -
RoHS: Unknown
Aliases: CF3679-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Material Irradiated Modified Polyolefin
Color Black
Flexibility Semi-Rigid
Fluid Type Water
Shrink Ratio 4:1
Cut Length 5.315in, 135mm
Recovered Wall Thickness (Tolerance) 2.54mm, .1in
Recovered Inside Diameter (Max) 4.45mm, .175in
Expanded Inside Diameter (Min) .7in, 17.78mm
Voltage (Max) .6kV
Low Outgassing No
Product Source US
Packaging Method Piece
Applicable Region Global
Wall Type Dual
Product Family FL2500
Resistant To Abrasion
Flammability Flame-Retardant
Recovery Temperature 135°C
Shrink Temperature (Min) 110°C
Operating Temperature Range -40 – 135°C

Compatible Parts


Alternative Descriptions

Heat Shrink Tubing & Sleeves FL2500-NO.4-J2-0- 135MM | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CF3679-000?

Additional datasheets, footprints and schematics for CF3679-000 are listed on our Part Details page. You can also find images and similar parts to CF3679-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CF3679-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF3679-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CF3679-000 fall under?

The CF3679-000 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to CF3679-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CF3679-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CF3679-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CF3679-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CF3679-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CF3679-000 often in real-time on the comparison pages.

What if I can't find stock of CF3679-000?

You can fill out our help required form which you can use to request a quote for CF3679-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay