Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.68
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.68
|
No stock
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Flexibility | Very Flexible |
Shrink Ratio | 5.6:1 |
Color | Black |
Recovered Inside Diameter (Max) | 6.1mm, .24in |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Expanded Inside Diameter (Min) | 31.75mm, 1.25in |
Cut Length | 50.8mm, 2in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Recovery Temperature | 121°C |
Flammability | Flame-Retardant |
Fluid Resistance | None |
Resistant To | Mechanical Damage, Abrasion |
Operating Temperature Range | -55 – 90°C |
Shrink Temperature (Min) | 80°C |
Hrhf-125Fr-2/97/Te Connectivity/Raychem |Raychem Te Connectivity CF3108-000 | Newark Electronics |
Where can I find additional details, specifications and documents for a CF3108-000?
Additional datasheets, footprints and schematics for CF3108-000 are listed on our Part Details page. You can also find images and similar parts to CF3108-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF3108-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF3108-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF3108-000 fall under?
The CF3108-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CF3108-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF3108-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF3108-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF3108-000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CF3108-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF3108-000 often in real-time on the comparison pages.
What if I can't find stock of CF3108-000?
You can fill out our help required form which you can use to request a quote for CF3108-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.