Options for Price Comparison
Distributor Statistics for CF2879-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for CF2879-000
Details for CF2879-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

CF2879-000 by TE Connectivity

TXR41SJ90-1612AI

Part Information

CF2879-000 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Aliases: CF2879-000
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

TE Adapter Code:
41
Material:
Corrosion Resisting Steel
Adapter Plating Material:
Passivated per SAE AMS-QQ-P-35 or MIL-S-5002
Adapter Entry Size:
12
Cable Entry Diameter:
.01 – .75in, .2 – 19.1mm
Cable Diameter Range:
.375 – .6in, 9.5 – 15.2mm
Connector Detail Specification Number:
MS27479, MS27480, MS27665, MS27497, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27481, MS27652, MS27661
Connector General Specification Number:
MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series I/Class E,T
Connector Shell Size:
17, 16
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Type:
Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Style:
Tinel-Lock Adapter
Termination Device Included:
TR12AI
Adapter Angle:
90
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 260°C, -85 – 500°F
Salt Spray Resistance:
1000Hr

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel Lock Adapter and Ring RA Aluminum Alloy Passivized Entry Size 12 Avnet America