Options for Price Comparison
Distributor Statistics for CF2619-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for CF2619-000
Details for CF2619-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

CF2619-000 by TE Connectivity

TXR24AB00-1605AI

Part Information

CF2619-000 image
Not applicable for solder process capability
Status: Active
Aliases: CF2619-000
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

TE Adapter Code:
24
Adapter Entry Size:
5
Color:
Olive Drab
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Material:
Aluminum
Cable Entry Diameter:
.2 – 7.9mm, .01 – .31in
Cable Diameter Range:
4 – 6.4mm, .156 – .25in
Connector Detail Specification Number:
MS3114, MS3124
Connector General Specification Number:
PRL 54125, MIL-DTL-26482 Series 1/Class E,F,P, MIL-DTL-26482 Series 1 (SPT07 Various), MIL-DTL-26482 Series 1 (2PSN-07 PLessey), MIL-DTL-26482 Series 1 (PT07 Bendix), MIL-DTL-26482 Series 1 (2PPN-07 PLessey), MIL-DTL-26482 Series 1 (PT07SE FKI2), NFL 54 125
Connector Shell Size:
16
Termination Device Type:
Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Style:
Tinel-Lock Adapter
Adapter Angle:
00
Termination Device Included:
TR05AI
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Salt Spray Resistance:
500Hr
Operating Temperature Range:
-65 – 175°C, -85 – 347°F

Compatible Parts

Alternate Descriptions

TXR24AB00-1605AI Avnet America