Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Material | Tin-Plated Copper |
---|---|
Shield Style | Double |
Jacket Material | Thermorad LS |
Jacket Color | Black |
Conductor Material | Silver-Plated High Strength Copper |
Cable Dielectric Diameter | 3.15mm, .124in |
Wire Diameter | .02in, .51mm |
Overall Outside Diameter | 4.09mm, .161in |
Wire Size | 26AWG, .081mm² |
Impedance | 75Ω |
Capacitance | 17.1pF/ft |
Wire Source | United Kingdom, United States |
Dielectric Material | Rayfoam L |
Cable Type | Cheminax |
Cable Style | Round Stranded, Triaxial |
Product Classification | Cable - Coaxial |
Product Type | Cable |
Wire/Cable Type | Coaxial Cable |
Velocity of Propagation | 79% |
Coaxial Cable 1Conductors 26AWG 4.09mm Silver Plated Copper Black | Avnet America |
7526D5314-0, 75 OHM, AWG 26 | TTI Europe |
Coaxial Cables | Sager |
Where can I find additional details, specifications and documents for a CF2197-000?
Additional datasheets, footprints and schematics for CF2197-000 are listed on our Part Details page. You can also find images and similar parts to CF2197-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF2197-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF2197-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF2197-000 fall under?
The CF2197-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to CF2197-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF2197-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF2197-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF2197-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for CF2197-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF2197-000 often in real-time on the comparison pages.
What if I can't find stock of CF2197-000?
You can fill out our help required form which you can use to request a quote for CF2197-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.