Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | D-210-0066 |
Overall Length | 9.14mm, .36in |
---|---|
Wire Insulation Diameter (Max) | 3.4mm, .135in |
Splice Type | Stub Splice, In-Line Splice |
Insulated | Yes |
Sealable | No |
Product Type | SolderSleeve Wire Splice |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Fluid Resistance | Immersion |
Solder Sleeve Splice Terminal 9.14mm Tin | Avnet America |
Terminals D-210-0066 | Sager |
Where can I find additional details, specifications and documents for a CF1818-000?
Additional datasheets, footprints and schematics for CF1818-000 are listed on our Part Details page. You can also find images and similar parts to CF1818-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF1818-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF1818-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF1818-000 fall under?
The CF1818-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CF1818-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF1818-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF1818-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF1818-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CF1818-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF1818-000 often in real-time on the comparison pages.
What if I can't find stock of CF1818-000?
You can fill out our help required form which you can use to request a quote for CF1818-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.