Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | D-150-0340 |
Plating Material | Tin/Silver |
---|---|
Color | Black |
Splice Material | Copper Alloy |
Number of Conductors | Two-conductor cable |
Terminal & Splice Type | Splice |
Overall Length | 180mm, 7in |
Wire/Cable Type | Multi-Conductor |
Product Type | SolderShield Splice Kit |
Insulated | Yes |
Sealable | Yes |
Splice Type | Braid, Crimp Splice |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
D-150-0340 |Raychem Te Connectivity CF1386-000 | Newark Electronics |
Special Order: D-150-0340 Sealable: Yes Contact Base Material: Copper Alloy Primary Product Color: Black Product Length: 7 in Product Length: 180 mm Copper Alloy Black 7" | Electrical Wire Splice | Part Number: CF1386-000 | Internal Number: CF1386-000 | Alias Number: D-150-0340 | TE Connectivity | TE Store |
Solder Sleeves & Shield Tubing D-150-0340 | Sager |
Where can I find additional details, specifications and documents for a CF1386-000?
Additional datasheets, footprints and schematics for CF1386-000 are listed on our Part Details page. You can also find images and similar parts to CF1386-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF1386-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF1386-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF1386-000 fall under?
The CF1386-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CF1386-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF1386-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF1386-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF1386-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Sager have stock available or on a lead time for CF1386-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF1386-000 often in real-time on the comparison pages.
What if I can't find stock of CF1386-000?
You can fill out our help required form which you can use to request a quote for CF1386-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.