Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Lead Color | White |
---|---|
Lead Stranding | Stranded |
Lead Plating Material | Tin |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | 55A0111 |
Overall Length | 16.5mm, .65in |
Shield Outside Diameter (Min) | .055in, 1.4mm |
Expanded Inside Diameter (Min) | .105in, 2.65mm |
Jacket Outside Diameter | 2.7mm, .105in |
Pre-Installed Lead Wire Size | .61mm² |
Government Qualified | No |
Temperature Indicator Type | Fusible Ring |
Temperature Indicator | Yes |
Product Type | Shield Terminator |
Operating Temperature (Max) | 125°C |
Resistance Properties | Splash Protection |
Wire Temperature (Max) | 125°C |
Where can I find additional details, specifications and documents for a CF1166-000?
Additional datasheets, footprints and schematics for CF1166-000 are listed on our Part Details page. You can also find images and similar parts to CF1166-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF1166-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF1166-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF1166-000 fall under?
The CF1166-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to CF1166-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF1166-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF1166-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF1166-000 have stock available?
There is no stock from authorised distributors for CF1166-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF1166-000 often in real-time on the comparison pages.
What if I can't find stock of CF1166-000?
You can fill out our help required form which you can use to request a quote for CF1166-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.