Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Plastic |
Knob / Dial Style | Round with Side Indicator Line |
Knob Diameter | 33mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
External Depth | 16.2mm |
Knob / Dial - Diameter Metric | 33mm |
Knob / Dial Height - Metric | 16.2mm |
Material | ABS |
KNOB, PLASTIC, 33MM, AL CAP | element14 |
Where can I find additional details, specifications and documents for a CF-X2-M-T18?
Additional datasheets, footprints and schematics for CF-X2-M-T18 are listed on our Part Details page. You can also find images and similar parts to CF-X2-M-T18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF-X2-M-T18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF-X2-M-T18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF-X2-M-T18 fall under?
The CF-X2-M-T18 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to CF-X2-M-T18 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF-X2-M-T18 you can contact the distributor directly for product support, shipping queries etc.
Is the CF-X2-M-T18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF-X2-M-T18 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CF-X2-M-T18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF-X2-M-T18 often in real-time on the comparison pages.
What if I can't find stock of CF-X2-M-T18?
You can fill out our help required form which you can use to request a quote for CF-X2-M-T18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.