Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.4mm |
Knob Material | Plastic |
Knob / Dial Style | Pointer with Indicator Line |
Knob Diameter | 19mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Bone |
Knob / Dial - Diameter Metric | 19mm |
Knob / Dial Height - Metric | 32mm |
Knob, Ivory, 6.4Mm Shaft | Newark Electronics |
KNOB, IVORY, 6.4MM SHAFT | element14 |
Where can I find additional details, specifications and documents for a CF-P1-01-S(6.4)E?
Additional datasheets, footprints and schematics for CF-P1-01-S(6.4)E are listed on our Part Details page. You can also find images and similar parts to CF-P1-01-S(6.4)E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF-P1-01-S(6.4)E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF-P1-01-S(6.4)E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF-P1-01-S(6.4)E fall under?
The CF-P1-01-S(6.4)E is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to CF-P1-01-S(6.4)E when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF-P1-01-S(6.4)E you can contact the distributor directly for product support, shipping queries etc.
Is the CF-P1-01-S(6.4)E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF-P1-01-S(6.4)E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CF-P1-01-S(6.4)E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF-P1-01-S(6.4)E often in real-time on the comparison pages.
What if I can't find stock of CF-P1-01-S(6.4)E?
You can fill out our help required form which you can use to request a quote for CF-P1-01-S(6.4)E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.