Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | DIN Rail Screw Clamp Terminal Blocks |
---|---|
Accessory Type | End Bracket |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 8mm |
External Length / Height | 56mm |
External Width | 47mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | 2.5-10 Sq mm DIN Rail Screw Clamp Terminal Blocks |
---|---|
Accessory Type | End Bracket |
RoHS Compliant | Yes |
END BRACKET, 2.5-10MM2 | element14 |
End Bracket, 2.5-10 Sq Mm Din Rail Tb | Newark Electronics |
Where can I find additional details, specifications and documents for a CEW35/2?
Additional datasheets, footprints and schematics for CEW35/2 are listed on our Part Details page. You can also find images and similar parts to CEW35/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CEW35/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CEW35/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CEW35/2 fall under?
The CEW35/2 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CEW35/2 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CEW35/2 you can contact the distributor directly for product support, shipping queries etc.
Is the CEW35/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CEW35/2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CEW35/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CEW35/2 often in real-time on the comparison pages.
What if I can't find stock of CEW35/2?
You can fill out our help required form which you can use to request a quote for CEW35/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.