Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.80
|
156
in stock
|
Buy Now | |
Heilind Electronics
from US$19.89
|
428
in stock
|
Buy Now | |
Rapid Electronics
from US$18.00
|
217
in stock
|
Buy Now | |
Newark Electronics
from US$15.65
|
216
in stock
|
Buy Now | |
Chip One Stop
from US$13.80
|
216
in stock
|
Buy Now | |
Powell Electronics
from US$14.47
|
187
in stock
|
Buy Now | |
Electro Enterprises
from US$12.52
|
185
in stock
|
Buy Now | |
TE Store
from US$25.78
|
167
in stock
|
Buy Now | |
RS Americas
from US$16.74
|
155
in stock
|
Buy Now | |
element14
from US$14.78
|
121
in stock
|
Buy Now | |
Farnell
from US$16.72
|
121
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.89
|
100
in stock
|
Buy Now | |
Avnet America
from US$13.75
|
-
|
Buy Now |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 1.12" |
I.D. Supplied - Metric | 28.5mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 3.75" |
Total Length - Metric | 95.25mm |
I.D. Recovered Max - Imperial | 0.5" |
I.D. Recovered Max - Metric | 12.7mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 3 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Heat Shrinkable Cable Entry Seal |
Approval Bodies | ABS DNV LLOYDS |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 28.4mm |
Cable Diameter Min | 12.7mm |
Colour | Black |
External Length / Height | 95.25mm |
Fully Shrunk Diameter | 12.7mm |
I.D. Max Recovered | 12.7mm |
I.D. Supplied | 28.5mm |
Internal Diameter | 28.5mm |
Material | Polyolefin |
Operating Temperature Max | 90°C |
Operating Temperature Min | -55°C |
Panel Cutout Width | 35.1mm |
Shrink Temperature | 121°C |
Shrink Type | Heat |
Standard | IPX8 |
Unshrunk Diameter | 28.5mm |
912229-001 3-1197084-1 CES-3 | Heilind Electronics |
Heat Shrink Cable Boots&End Caps HS-CABLE ENTRY | Rapid Electronics |
Ces-3 |Raychem Te Connectivity CES-3 | Newark Electronics |
CES-3 Seal Type: O-Ring Primary Product Material: Nylon Polyolefin Number of Branches & Legs: 1 Expanded Inside Diameter (Min): 28.4 mm Expanded Inside Diameter (Min): 1.12 in O-Ring Nylon 1 | Cable Entry Seal | Part Number: CES-3 | Internal Number: 912229-001 | Alias Number: 3-1197084-1 | 28.4 mm | TE Connectivity | TE Store |
1entry heatshrink cable gland,28.5mm dia | RS |
Heat Shrink Boot, Cable Entry Seal, Straight, Black, Polyolefin, CES Series | TE Connectivity CES-3 | RS Americas |
HEAT SHRINK CABLE ENTRY SEAL, PO, 28.5MM | element14 |
Cable Accessories Cable Entry Seal Polyolefin Flame Retardant/Nylon | Avnet America |
Where can I find additional details, specifications and documents for a CES-3?
Additional datasheets, footprints and schematics for CES-3 are listed on our Part Details page. You can also find images and similar parts to CES-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CES-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CES-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CES-3 fall under?
The CES-3 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CES-3 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CES-3 you can contact the distributor directly for product support, shipping queries etc.
Is the CES-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CES-3 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Newark Electronics, Chip One Stop and Powell Electronics have stock available or on a lead time for CES-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CES-3 often in real-time on the comparison pages.
What if I can't find stock of CES-3?
You can fill out our help required form which you can use to request a quote for CES-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.