CEP-2242 buzzers by CUI Inc

13.7 mm, 3~16 V, 70 dB, 4.1 kHz, Through Hole, Sealed, Driving Circuit, Piezo Audio Indicator Buzzer

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.28

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$1.28
21,217
in stock
Buy Now
Logo for CUI Devices
CUI Devices
from US$1.44
19,808
in stock
Buy Now

Specifications

Curr. Consumption (mA) 7
Dimensions LxWxH (in) 0.54 x 0.54 x 0.3
Dimensions LxWxH (mm) 13.7 x 13.7 x 7.6
Driving Circuit Yes
Height (mm) 7.6
Input Type Vdc
Length (mm) 13.7
Mounting Style Through Hole
Operating Temp MAX (°C) 70
Operating Temp MIN (°C) -20
Rated Frequency (Hz) 4100
Rated Voltage 12
Shape Round
Sound Pressure (dB) 70
Technology Piezo
Washable Yes
Wave Solderable No
Width (mm) 13.7


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CEP-2242?

Additional datasheets, footprints and schematics for CEP-2242 are listed on our Part Details page. You can also find images and similar parts to CEP-2242 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CEP-2242 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CEP-2242 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CEP-2242 fall under?

The CEP-2242 is listed under audio > buzzers > audio-indicators > cep-2242.

Can I view similar or alternative parts?

You can view similar parts to CEP-2242 when available in the cep-2242 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CEP-2242 you can contact the distributor directly for product support, shipping queries etc.

Is the CEP-2242 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CEP-2242 have stock available?

Authorised distributors including Future Electronics and CUI Devices have stock available or on a lead time for CEP-2242.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CEP-2242 often in real-time on the comparison pages.

What if I can't find stock of CEP-2242?

You can fill out our help required form which you can use to request a quote for CEP-2242 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay