Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions LxWxH (in) | 1.06 x 1.06 x 0.02 |
---|---|
Dimensions LxWxH (mm) | 27 x 27 x 0.51 |
Driving Circuit | No |
Height (mm) | 0.51 |
Input Type | Vp-p |
Length (mm) | 27 |
Mounting Style | Wire Leads |
Operating Temp MAX (°C) | 70 |
Operating Temp MIN (°C) | -20 |
Rated Voltage | 30 |
Shape | Round |
Technology | Piezo Element |
Washable | No |
Wave Solderable | No |
Width (mm) | 27 |
Buzzer 27Mm Round 0.51Mm Deep P 4.5Khz 30Vwire Le |Cui CEB-27FD44 | Newark Electronics |
Where can I find additional details, specifications and documents for a CEB-27FD44?
Additional datasheets, footprints and schematics for CEB-27FD44 are listed on our Part Details page. You can also find images and similar parts to CEB-27FD44 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CEB-27FD44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CEB-27FD44 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CEB-27FD44 fall under?
The CEB-27FD44 is listed under audio > buzzers > piezo-elements > ceb-27fd44.
Can I view similar or alternative parts?
You can view similar parts to CEB-27FD44 when available in the ceb-27fd44 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CEB-27FD44 you can contact the distributor directly for product support, shipping queries etc.
Is the CEB-27FD44 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CEB-27FD44 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and CUI Devices have stock available or on a lead time for CEB-27FD44.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CEB-27FD44 often in real-time on the comparison pages.
What if I can't find stock of CEB-27FD44?
You can fill out our help required form which you can use to request a quote for CEB-27FD44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.