Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | - |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | - |
Insulator Colour | Natural |
Insulator Material | - |
Closed End Connector 18Awg | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a CE100?
Additional datasheets, footprints and schematics for CE100 are listed on our Part Details page. You can also find images and similar parts to CE100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CE100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CE100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CE100 fall under?
The CE100 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to CE100 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CE100 you can contact the distributor directly for product support, shipping queries etc.
Is the CE100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CE100 have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for CE100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CE100 often in real-time on the comparison pages.
What if I can't find stock of CE100?
You can fill out our help required form which you can use to request a quote for CE100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.